☰
MAX17543ATP+
MAX17543ATP+
Active
Description:  IC REG BUCK ADJ 2.5A 20TQFN
Manufacturer:  Maxim Integrated
History Price: $4.88000
In Stock: 19020
MAX17543ATP+ vs MAX889TESA+
Series
Himalaya
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Negative
Topology
Buck
Charge Pump
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.7V
Voltage - Input (Max)
42V
5.5V
Voltage - Output (Min/Fixed)
0.9V
-2.5V
Voltage - Output (Max)
37.8V
-5.5V
Current - Output
2.5A
200mA
Frequency - Switching
100kHz ~ 2.2MHz
2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-TQFN (4x4)
8-SOIC