☰
MAX17543ATP+
MAX17543ATP+
Active
Description:  IC REG BUCK ADJ 2.5A 20TQFN
Manufacturer:  Maxim Integrated
History Price: $4.88000
In Stock: 19020
MAX17543ATP+ vs MAX8952AEWE+T
Series
Himalaya
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.5V
Voltage - Input (Max)
42V
5.5V
Voltage - Output (Min/Fixed)
0.9V
0.77V
Voltage - Output (Max)
37.8V
1.4V
Current - Output
2.5A
2.5A
Frequency - Switching
100kHz ~ 2.2MHz
3.25MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
16-WFBGA, WLBGA
Supplier Device Package
20-TQFN (4x4)
16-WLP