☰
MAX17543ATP+
MAX17543ATP+
Active
Description:  IC REG BUCK ADJ 2.5A 20TQFN
Manufacturer:  Maxim Integrated
History Price: $4.88000
In Stock: 19020
MAX17543ATP+ vs MAX8969EWL35+
Series
Himalaya
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.5V
Voltage - Input (Max)
42V
5.5V
Voltage - Output (Min/Fixed)
0.9V
3.5V
Voltage - Output (Max)
37.8V
-
Current - Output
2.5A
800mA
Frequency - Switching
100kHz ~ 2.2MHz
3MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
9-WFBGA, WLBGA
Supplier Device Package
20-TQFN (4x4)
9-WLP (1.26x1.26)