Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Maxim Integrated MAX1765EEE+
MAX1765EEE+
Active
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG DL BOOST/LNR SYNC 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1765EEE+ Datasheet
History Price: $7.19000
In Stock: 47560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1765EEE+ vs MAX15022ATI+
Part No
MAX1765EEE+
MAX15022ATI+
Category
PMIC - Voltage Regulators - Linear - Switching
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Topology
Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs
2
4
Frequency - Switching
1MHz
500kHz ~ 4MHz
Voltage/Current - Output 1
2.5V ~ 5.5V, 800mA
0.6V ~ 5.5V, 4A
Voltage/Current - Output 2
2.85V/Adj, 500mA
0.6V ~ 5.5V, 2A
Voltage/Current - Output 3
-
Controller
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
Yes
Voltage - Supply
0.7V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
28-TQFN (5x5)