☰
MAX1772EEI+
MAX1772EEI+
Active
Description:  IC BAT CHG MULTCHEM 2-4CL 28QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1772EEI+ Datasheet
History Price: $12.08040
In Stock: 43280
MAX1772EEI+ vs MAX1645BEEI
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Multi-Chemistry
Number of Cells
2 ~ 4
1 ~ 4
Current - Charging
Constant - Programmable
-
Programmable Features
-
-
Fault Protection
-
-
Charge Current - Max
4A
3A
Battery Pack Voltage
18.2V (Max)
18.4V (Max)
Voltage - Supply (Max)
28V
28V
Interface
-
I2C, SMBus
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QSOP
28-QSOP