Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Maxim Integrated MAX17841AGUE/V+
MAX17841AGUE/V+
Obsolete
PMIC - Battery Management
Description:
IC BATT INTERFACE AUTO SPI TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX17841AGUE/V+ Datasheet
History Price: Obsolete
In Stock: 14120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17841AGUE/V+ vs MAX1660EEE+
Part No
MAX17841AGUE/V+
MAX1660EEE+
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Automotive, AEC-Q100
-
Packaging
Tray
Tube
Status
Obsolete
Active
Function
-
Battery Monitor
Battery Chemistry
-
-
Number of Cells
-
-
Fault Protection
-
Over Current, Short Circuit
Interface
-
I2C
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP