☰
MAX17841BGUE/V+
MAX17841BGUE/V+
Active
Description:  IC BATT MFUNC 16TSSOP
Manufacturer:  Maxim Integrated
History Price: $8.71000
In Stock: 10680
MAX17841BGUE/V+ vs MAX6849KATD7+T
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Function
Multi-Function Controller
Battery Monitor
Battery Chemistry
-
Multi-Chemistry
Number of Cells
-
2
Fault Protection
-
-
Interface
SPI, UART
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
SOT-23-8
Supplier Device Package
16-TSSOP
SOT-23-8