☰
MAX17841BGUE/V+CP
MAX17841BGUE/V+CP
Active
Description:  IC BATT MFUNC 16TSSOP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 28560
MAX17841BGUE/V+CP vs MAX14921ECS+
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tray
Status
Active
Active
Function
Multi-Function Controller
Battery Monitor
Battery Chemistry
-
Multi-Chemistry
Number of Cells
-
1 ~ 16
Fault Protection
-
Over Temperature, Over/Under Voltage
Interface
SPI, UART
SPI
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
80-TQFP
Supplier Device Package
16-TSSOP
80-TQFP (12x12)