☰
MAX17841BGUE/V+CP
MAX17841BGUE/V+CP
Active
Description:  IC BATT MFUNC 16TSSOP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 28560
MAX17841BGUE/V+CP vs MAX16914AUB+
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tube
Status
Active
Active
Function
Multi-Function Controller
Battery Protection
Battery Chemistry
-
-
Number of Cells
-
-
Fault Protection
-
Over Voltage, Reverse Battery
Interface
SPI, UART
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-TSSOP
10-uMAX/uSOP