☰
MAX17841BGUE/V+CP
MAX17841BGUE/V+CP
Active
Description:  IC BATT MFUNC 16TSSOP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 28560
MAX17841BGUE/V+CP vs MAX17215X+
Series
Automotive, AEC-Q100
ModelGauge
Packaging
Tube
Strip
Status
Active
Active
Function
Multi-Function Controller
Multi-Function Controller
Battery Chemistry
-
-
Number of Cells
-
2 ~ 3
Fault Protection
-
-
Interface
SPI, UART
1-Wire
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
15-WFBGA, WLBGA
Supplier Device Package
16-TSSOP
15-WLP (1.61x2.36)