Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Maxim Integrated MAX17841BGUE/V+CP
MAX17841BGUE/V+CP
Active
PMIC - Battery Management
Description:
IC BATT MFUNC 16TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX17841BGUE/V+CP Datasheet
History Price: Active
In Stock: 28560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17841BGUE/V+CP vs MAX17320G22+
Part No
MAX17841BGUE/V+CP
MAX17320G22+
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tray
Status
Active
Active
Function
Multi-Function Controller
Fuel Gauge
Battery Chemistry
-
Lithium Ion/Polymer
Number of Cells
-
1 ~ 4
Fault Protection
-
Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface
SPI, UART
I2C, SMBus
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
24-WFQFN Exposed Pad
Supplier Device Package
16-TSSOP
24-TQFN (4x4)