☰
MAX17841BGUE/V+CP
MAX17841BGUE/V+CP
Active
Description:  IC BATT MFUNC 16TSSOP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 28560
MAX17841BGUE/V+CP vs MAX6430ORUS
Series
Automotive, AEC-Q100
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Multi-Function Controller
Battery Monitor
Battery Chemistry
-
Multi-Chemistry
Number of Cells
-
2
Fault Protection
-
-
Interface
SPI, UART
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
TO-253-4, TO-253AA
Supplier Device Package
16-TSSOP
SOT-23-4