☰
MAX17841BGUE/V+T
MAX17841BGUE/V+T
Active
Description:  IC BATT MFUNC 16TSSOP
Manufacturer:  Maxim Integrated
History Price: $8.47000
In Stock: 14800
MAX17841BGUE/V+T vs MAX17313X+
Series
Automotive, AEC-Q100
ModelGauge
Packaging
Tape & Reel (TR)
Strip
Status
Active
Active
Function
Multi-Function Controller
Fuel Gauge
Battery Chemistry
-
Lithium Ion/Polymer
Number of Cells
-
1
Fault Protection
-
Over Current, Over Temperature, Over Voltage, Short Circuit
Interface
SPI, UART
I2C
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
15-WFBGA, WLBGA
Supplier Device Package
16-TSSOP
15-WLP (1.68x2.45)