Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Maxim Integrated MAX17841BGUE/V+T
MAX17841BGUE/V+T
Active
PMIC - Battery Management
Description:
IC BATT MFUNC 16TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX17841BGUE/V+T Datasheet
History Price: $8.47000
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17841BGUE/V+T vs MAX6428EIUR+
Part No
MAX17841BGUE/V+T
MAX6428EIUR+
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Function
Multi-Function Controller
Battery Monitor
Battery Chemistry
-
Multi-Chemistry
Number of Cells
-
1
Fault Protection
-
-
Interface
SPI, UART
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
16-TSSOP
SOT-23-3