Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Maxim Integrated MAX1812EUB+
MAX1812EUB+
Active
PMIC - Power Management - Specialized
Description:
IC SW USB DUAL W/FB 10-UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX1812EUB+ Datasheet
History Price: $2.01650
In Stock: 48240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1812EUB+ vs MAX1602EEE+
Part No
MAX1812EUB+
MAX1602EEE+
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
USB, Peripherals
PCMCIA/Cardbus Switch
Current - Supply
45μA
20μA
Voltage - Supply
4V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
10-uMAX/uSOP
16-QSOP