Packaging
Bulk or Tube
Bulk
Type
Data Acquisition System (DAS)
Data Acquisition System (DAS)
Resolution (Bits)
12 b
14 b
Sampling Rate (Per Second)
100k
76k
Data Interface
Parallel
DSP, Parallel
Voltage Supply Source
Analog and Digital
Analog and Digital, Dual ?
Voltage - Supply
5V, -12V, -15V
-5.25V ~ 5.25V, 4.75V ~ -4.75V, 4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
40-PDIP
36-SSOP