Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Maxim Integrated MAX181BCPL+
MAX181BCPL+
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAS 12BIT 100K 40DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX181BCPL+ Datasheet
History Price: $18.35000
In Stock: 3820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX181BCPL+ vs MAX127BCNG+
Part No
MAX181BCPL+
MAX127BCNG+
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Type
Data Acquisition System (DAS)
Data Acquisition System (DAS), ADC
Number of Channels
6
8
Resolution (Bits)
12 b
12 b
Sampling Rate (Per Second)
100k
8k
Data Interface
Parallel
I2C, Serial
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
5V, -12V, -15V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
40-PDIP
24-PDIP