☰
MAX181CCPL
MAX181CCPL
Obsolete
Description:  IC ADC 12BIT SAR 40DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX181CCPL Datasheet
History Price: Obsolete
In Stock: 30400
MAX181CCPL vs MAX7651ECB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
12
Sampling Rate (Per Second)
100k
53.6k
Number of Inputs
6
8
Input Type
Differential, Single Ended
Differential, Single Ended
Data Interface
Parallel
Serial
Configuration
MUX-S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V, -11.4V ~ 15.75V
4.5V ~ 5.5V
Voltage - Supply, Digital
5V, -11.4V ~ 15.75V
4.5V ~ 5.5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
40-DIP (0.600", 15.24mm)
64-LQFP
Supplier Device Package
40-PDIP
64-LQFP (10x10)
Mounting Type
Through Hole
Surface Mount