☰
MAX182BCWI+
MAX182BCWI+
Obsolete
Description:  IC ADC 12BIT W/ T/H 28-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX182BCWI+ Datasheet
History Price: $37.84000
In Stock: 4720
MAX182BCWI+ vs MAX1071ETC
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
10
Sampling Rate (Per Second)
17k
1.5M
Number of Inputs
4
1
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
3-Wire Serial, DSP, Microwire, QSPI, SPI
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External
Voltage - Supply, Analog
?V, 11.4V ~ 15.75V
2.7V ~ 3.6V
Voltage - Supply, Digital
?V, 11.4V ~ 15.75V
1.8V ~ 3.6V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
12-WQFN Exposed Pad
Supplier Device Package
28-SOIC
12-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount