☰
MAX184BCNG
MAX184BCNG
Active
Description:  12-BIT ADC WITH EXTERNAL REF
Manufacturer:  Maxim Integrated
Datasheet:   MAX184BCNG Datasheet
History Price: $11.42000
In Stock: 15280
MAX184BCNG vs MAX1069ACUD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
12
14
Sampling Rate (Per Second)
2.5M
58.6k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
I2C
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
-16.5V ~ -10.8V, 4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
-16.5V ~ -10.8V, 4.75V ~ 5.25V
2.7V ~ 5.5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-PDIP
14-TSSOP
Mounting Type
Through Hole
Surface Mount