Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Maxim Integrated MAX1864TEEE
MAX1864TEEE
Active
PMIC - Power Supply Controllers, Monitors
Description:
XDSL/CABLE MODEM POWER SUPPLY
Manufacturer:
Maxim Integrated
Datasheet:
MAX1864TEEE Datasheet
History Price: $2.64000
In Stock: 19920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1864TEEE vs MAX8792ETD+T
Part No
MAX1864TEEE
MAX8792ETD+T
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Applications
Power Supply Controller
PWM Controller
Voltage - Input
4.5V ~ 28V
2V ~ 26V
Voltage - Supply
-
4.5V ~ 5.5V
Current - Supply
1 mA
700 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-WFDFN Exposed Pad
Supplier Device Package
16-QSOP
14-TDFN (3x3)