Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Maxim Integrated MAX186BCWP
MAX186BCWP
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAS 12BIT 133K 20SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX186BCWP Datasheet
History Price: $47.66000
In Stock: 34180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX186BCWP vs MAX126CCAX
Part No
MAX186BCWP
MAX126CCAX
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Data Acquisition
Data Acquisition System (DAS)
Number of Channels
8
4
Resolution (Bits)
12 b
14 b
Sampling Rate (Per Second)
133k
76k
Data Interface
Serial
DSP, Parallel
Voltage Supply Source
Dual ?
Analog and Digital, Dual ?
Voltage - Supply
?V
-5.25V ~ 5.25V, 4.75V ~ -4.75V, 4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
36-SSOP