☰
MAX186BCWP
MAX186BCWP
Obsolete
Description:  IC DAS 12BIT 133K 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX186BCWP Datasheet
History Price: $47.66000
In Stock: 8560
MAX186BCWP vs MAX131AEPL
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Data Acquisition
ADC
Number of Channels
8
1
Resolution (Bits)
12 b
3.5 Digit
Sampling Rate (Per Second)
133k
-
Data Interface
Serial
-
Voltage Supply Source
Dual ?
Single Supply
Voltage - Supply
?V
4.5V ~ 14V, 4.5V ~ 14V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
20-SOIC
40-PDIP