☰
MAX186DCWP+
MAX186DCWP+
Active
Description:  IC DAS/ADC 12BIT 133K 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX186DCWP+ Datasheet
History Price: $29.95000
In Stock: 17760
MAX186DCWP+ vs MAX127BCAI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Data Acquisition System (DAS), ADC
Data Acquisition System (DAS), ADC
Number of Channels
8
8
Resolution (Bits)
12 b
12 b
Sampling Rate (Per Second)
133k
8k
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
I2C, Serial
Voltage Supply Source
Dual ?
Single Supply
Voltage - Supply
?V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
28-SSOP