☰
MAX186DEPP+
MAX186DEPP+
Active
Description:  IC DAS/ADC 12BIT 133K 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX186DEPP+ Datasheet
History Price: $42.69000
In Stock: 26480
MAX186DEPP+ vs MAX130EPL
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Data Acquisition System (DAS), ADC
ADC
Number of Channels
8
1
Resolution (Bits)
12 b
3.5 Digit
Sampling Rate (Per Second)
133k
-
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
Parallel
Voltage Supply Source
Dual ?
Single Supply
Voltage - Supply
?V
4.5V ~ 14V, 4.5V ~ 14V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
40-DIP (0.600", 15.24mm)
Supplier Device Package
20-PDIP
40-PDIP