☰
MAX187BCWE
MAX187BCWE
Obsolete
Description:  IC ADC 12BIT SAR 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX187BCWE Datasheet
History Price: Obsolete
In Stock: 40340
MAX187BCWE vs MAX196AENI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
12
12
Sampling Rate (Per Second)
75k
100k
Number of Inputs
1
6
Input Type
Single Ended
Single Ended
Data Interface
SPI
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
28-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
28-PDIP
Mounting Type
Surface Mount
Through Hole