☰
MAX188BCAP+
MAX188BCAP+
Active
Description:  IC ADC 12BIT SERIAL 20-SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX188BCAP+ Datasheet
History Price: $28.35000
In Stock: 14200
MAX188BCAP+ vs MAX126CCAX
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Data Acquisition System (DAS), ADC
Data Acquisition System (DAS)
Number of Channels
8
4
Resolution (Bits)
12 b
14 b
Sampling Rate (Per Second)
133k
76k
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
DSP, Parallel
Voltage Supply Source
Dual ?
Analog and Digital, Dual ?
Voltage - Supply
?V
-5.25V ~ 5.25V, 4.75V ~ -4.75V, 4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
36-SSOP