Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Maxim Integrated MAX188CEPP+
MAX188CEPP+
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAS/ADC 12BIT 133K 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX188CEPP+ Datasheet
History Price: $40.23056
In Stock: 6320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX188CEPP+ vs MAX198BEWI+
Part No
MAX188CEPP+
MAX198BEWI+
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Data Acquisition System (DAS), ADC
Data Acquisition System (DAS)
Number of Channels
8
6
Resolution (Bits)
12 b
12 b
Sampling Rate (Per Second)
133k
100k
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
Parallel
Voltage Supply Source
Dual ?
Single Supply
Voltage - Supply
?V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
28-SOIC