☰
MAX188CEPP+
MAX188CEPP+
Active
Description:  IC DAS/ADC 12BIT 133K 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX188CEPP+ Datasheet
History Price: $40.23056
In Stock: 6320
MAX188CEPP+ vs MAX199ACNI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Data Acquisition System (DAS), ADC
Data Acquisition System (DAS)
Number of Channels
8
8
Resolution (Bits)
12 b
12 b
Sampling Rate (Per Second)
133k
100k
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
Parallel
Voltage Supply Source
Dual ?
Single Supply
Voltage - Supply
?V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
28-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
28-PDIP