Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Maxim Integrated MAX1894XEEE
MAX1894XEEE
Active
PMIC - Battery Management
Description:
IC BATT PACK PROTECTOR LI+
Manufacturer:
Maxim Integrated
Datasheet:
MAX1894XEEE Datasheet
History Price: $4.01000
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1894XEEE vs MAX714CPE
Part No
MAX1894XEEE
MAX714CPE
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Battery Protection
Battery Monitor
Battery Chemistry
Lithium Ion/Polymer
-
Number of Cells
1 ~ 4
-
Fault Protection
Over Current, Over/Under Voltage
-
Interface
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
16-PDIP