Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX1895EGI
MAX1895EGI
Active
PMIC - Lighting, Ballast Controllers
Description:
CCFL BACKLIGHT CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX1895EGI Datasheet
History Price: $12.32000
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1895EGI vs MAX4990ETD+T
Part No
MAX1895EGI
MAX4990ETD+T
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
CCFL Controller
EL Lamp Driver
Frequency
20kHz ~ 300kHz
210Hz ~ 290Hz
Voltage - Supply
4.6V ~ 28V
2.4V ~ 5.5V
Current - Supply
3.2 mA
350 μA
Current - Output Source/Sink
-
170mA
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
14-WFDFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
14-TDFN (3x3)