☰
MAX1908ETI+
MAX1908ETI+
Active
Description:  IC BAT CHG MULTCHEM 2-4CL 28TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX1908ETI+ Datasheet
History Price: $8.85000
In Stock: 43760
MAX1908ETI+ vs MAX1641EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Battery Chemistry
Multi-Chemistry
-
Number of Cells
2 ~ 4
-
Current - Charging
-
Constant - Programmable
Programmable Features
-
-
Fault Protection
-
-
Charge Current - Max
-
-
Battery Pack Voltage
17.6V (Max)
-
Voltage - Supply (Max)
28V
26V
Interface
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-TQFN (5x5)
16-QSOP