Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Maxim Integrated MAX1908ETI+
MAX1908ETI+
Active
PMIC - Battery Chargers
Description:
IC BAT CHG MULTCHEM 2-4CL 28TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX1908ETI+ Datasheet
History Price: $8.85000
In Stock: 43760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1908ETI+ vs MAX1772EEI
Part No
MAX1908ETI+
MAX1772EEI
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Multi-Chemistry
Number of Cells
2 ~ 4
2 ~ 4
Current - Charging
-
Constant - Programmable
Programmable Features
-
Current, Voltage
Fault Protection
-
-
Charge Current - Max
-
4A
Battery Pack Voltage
17.6V (Max)
18.2V (Max)
Voltage - Supply (Max)
28V
28V
Interface
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-TQFN (5x5)
28-QSOP