☰
MAX1908ETI+
MAX1908ETI+
Active
Description:  IC BAT CHG MULTCHEM 2-4CL 28TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX1908ETI+ Datasheet
History Price: $8.85000
In Stock: 43760
MAX1908ETI+ vs MAX8922LETB+
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Battery Chemistry
Multi-Chemistry
Lithium Ion
Number of Cells
2 ~ 4
1
Current - Charging
-
Constant - Programmable
Programmable Features
-
-
Fault Protection
-
Over Voltage
Charge Current - Max
-
540mA
Battery Pack Voltage
17.6V (Max)
4.2V
Voltage - Supply (Max)
28V
7V
Interface
-
USB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
10-WFDFN Exposed Pad
Supplier Device Package
28-TQFN (5x5)
10-TDFN (3x2)