☰
MAX190BCNG
MAX190BCNG
Obsolete
Description:  IC ADC 12BIT SAR 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX190BCNG Datasheet
History Price: Obsolete
In Stock: 2960
MAX190BCNG vs MAX1069ACUD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
14
Sampling Rate (Per Second)
76k
58.6k
Number of Inputs
1
1
Input Type
Pseudo-Differential
Single Ended
Data Interface
SPI, Parallel
I2C
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
2.7V ~ 5.5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-PDIP
14-TSSOP
Mounting Type
Through Hole
Surface Mount