☰
MAX1912EUB+
MAX1912EUB+
Obsolete
Description:  IC LED DRIVER RGLTR 120MA 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX1912EUB+ Datasheet
History Price: Obsolete
In Stock: 3440
MAX1912EUB+ vs MAX1582EBE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
2
Voltage - Supply (Min)
2.7V
2.6V
Voltage - Supply (Max)
5.3V
5.5V
Voltage - Output
-
25.5V
Current - Output / Channel
120mA
650mA (Switch)
Frequency
750kHz
1MHz
Dimming
-
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-WFBGA, CSPBGA
Supplier Device Package
10-uMAX/uSOP
16-UCSP (2.02x2.02)