Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Maxim Integrated MAX1925ETC
MAX1925ETC
Active
PMIC - Battery Chargers
Description:
SWITCH-MODE 1-CELL LI+ CHARGER
Manufacturer:
Maxim Integrated
Datasheet:
MAX1925ETC Datasheet
History Price: $2.57000
In Stock: 24960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1925ETC vs MAX1640EEE+
Part No
MAX1925ETC
MAX1640EEE+
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Battery Chemistry
Lithium Ion
-
Number of Cells
1
-
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current, Timer, Voltage
-
Fault Protection
Over-Under Voltage, Reverse Battery
-
Charge Current - Max
100mA
-
Battery Pack Voltage
4.2V
-
Voltage - Supply (Max)
12V
26V
Interface
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
12-TQFN (4x4)
16-QSOP