☰
MAX1925ETC
MAX1925ETC
Active
Description:  SWITCH-MODE 1-CELL LI+ CHARGER
Manufacturer:  Maxim Integrated
Datasheet:   MAX1925ETC Datasheet
History Price: $2.57000
In Stock: 24960
MAX1925ETC vs MAX1645BEEI+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Battery Chemistry
Lithium Ion
Multi-Chemistry
Number of Cells
1
1 ~ 4
Current - Charging
Constant - Programmable
-
Programmable Features
Current, Timer, Voltage
-
Fault Protection
Over-Under Voltage, Reverse Battery
-
Charge Current - Max
100mA
3A
Battery Pack Voltage
4.2V
18.4V (Max)
Voltage - Supply (Max)
12V
28V
Interface
-
I2C, SMBus
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WQFN Exposed Pad
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
12-TQFN (4x4)
28-QSOP