Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Maxim Integrated MAX1925ETC
MAX1925ETC
Active
PMIC - Battery Chargers
Description:
SWITCH-MODE 1-CELL LI+ CHARGER
Manufacturer:
Maxim Integrated
Datasheet:
MAX1925ETC Datasheet
History Price: $2.57000
In Stock: 24960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1925ETC vs MAX1772EEI
Part No
MAX1925ETC
MAX1772EEI
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Battery Chemistry
Lithium Ion
Multi-Chemistry
Number of Cells
1
2 ~ 4
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current, Timer, Voltage
Current, Voltage
Fault Protection
Over-Under Voltage, Reverse Battery
-
Charge Current - Max
100mA
4A
Battery Pack Voltage
4.2V
18.2V (Max)
Voltage - Supply (Max)
12V
28V
Interface
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WQFN Exposed Pad
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
12-TQFN (4x4)
28-QSOP