☰
MAX192AEAP+
MAX192AEAP+
Active
Description:  IC DAS/ADC 10BIT 133K 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX192AEAP+ Datasheet
History Price: $38.19000
In Stock: 11840
MAX192AEAP+ vs MAX131AEPL
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Data Acquisition System (DAS), ADC
ADC
Number of Channels
8
1
Resolution (Bits)
10 b
3.5 Digit
Sampling Rate (Per Second)
133k
-
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
?V
4.5V ~ 14V, 4.5V ~ 14V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SSOP (0.209", 5.30mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
20-SSOP
40-PDIP