Type
Data Acquisition
Data Acquisition System (DAS)
Resolution (Bits)
10 b
14 b
Sampling Rate (Per Second)
133k
76k
Data Interface
Serial
DSP, Parallel
Voltage Supply Source
Single Supply
Analog and Digital, Dual ?
Voltage - Supply
-
-5.25V ~ 5.25V, 4.75V ~ -4.75V, 4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
36-SSOP