☰
MAX192BCAP
MAX192BCAP
Obsolete
Description:  IC DAS 10BIT 133K 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX192BCAP Datasheet
History Price: Obsolete
In Stock: 13680
MAX192BCAP vs MAX127AENG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Data Acquisition
Data Acquisition System (DAS), ADC
Number of Channels
8
8
Resolution (Bits)
10 b
12 b
Sampling Rate (Per Second)
133k
8k
Data Interface
Serial
I2C, Serial
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SSOP (0.209", 5.30mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
20-SSOP
24-PDIP