☰
MAX192BCAP
MAX192BCAP
Obsolete
Description:  IC DAS 10BIT 133K 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX192BCAP Datasheet
History Price: Obsolete
In Stock: 4040
MAX192BCAP vs MAX130CPL-3
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Data Acquisition
ADC
Number of Channels
8
1
Resolution (Bits)
10 b
3.5 Digit
Sampling Rate (Per Second)
133k
-
Data Interface
Serial
Parallel
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
-
4.5V ~ 14V, 4.5V ~ 14V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SSOP (0.209", 5.30mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
20-SSOP
40-PDIP