Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Maxim Integrated MAX1940EEE
MAX1940EEE
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
TRIPLE USB SWITCH WITH AUTORESET
Manufacturer:
Maxim Integrated
Datasheet:
MAX1940EEE Datasheet
History Price: $1.73000
In Stock: 30480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1940EEE vs MAX613CPD
Part No
MAX1940EEE
MAX613CPD
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Type
USB Switch
PCMCIA Switch
Number of Outputs
3
2
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
4V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
500mA, 500mA, 500mA
-
Rds On (Typ)
85mOhm
-
Input Type
Non-Inverting
-
Features
Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Load, Over Temperature, Short Circuit, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-QSOP
14-PDIP
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)