☰
MAX194BCWE+
MAX194BCWE+
Active
Description:  IC ADC 14BIT SAR 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX194BCWE+ Datasheet
History Price: $39.02000
In Stock: 17920
MAX194BCWE+ vs MAX1069ACUD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
14
14
Sampling Rate (Per Second)
85k
58.6k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
SPI
I2C
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V
4.75V ~ 5.25V
Voltage - Supply, Digital
?V
2.7V ~ 5.5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
14-TSSOP
Mounting Type
Surface Mount
Surface Mount