☰
MAX196AENI+
MAX196AENI+
Obsolete
Description:  IC DAS 12BIT 100K 28DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX196AENI+ Datasheet
History Price: Obsolete
In Stock: 34400
MAX196AENI+ vs MAX130EPL
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Data Acquisition System (DAS)
ADC
Number of Channels
6
1
Resolution (Bits)
12 b
3.5 Digit
Sampling Rate (Per Second)
100k
-
Data Interface
Parallel
Parallel
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 14V, 4.5V ~ 14V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
40-DIP (0.600", 15.24mm)
Supplier Device Package
28-PDIP
40-PDIP