MAX1995ETI
MAX1995ETI
Active
Description:  MAX1995 HIGH-EFFICIENCY, WIDE BR
Manufacturer:  Maxim Integrated
Datasheet:   MAX1995ETI Datasheet
History Price: $1.07000
In Stock: 29600
MAX1995ETI vs MAX4990ETD+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
CCFL Controller
EL Lamp Driver
Frequency
20kHz ~ 300kHz
210Hz ~ 290Hz
Voltage - Supply
5.5V, 28V
2.4V ~ 5.5V
Current - Supply
3.2 mA
350 μA
Current - Output Source/Sink
-
170mA
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
14-WFDFN Exposed Pad
Supplier Device Package
28-TQFN (5x5)
14-TDFN (3x3)