MAX1996AEGI
MAX1996AEGI
Active
Description:  CCFL BACKLIGHT CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX1996AEGI Datasheet
History Price: $6.22000
In Stock: 46000
MAX1996AEGI vs MAX8751ETJ
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
-
30kHz ~ 80kHz
Voltage - Supply
4.6V ~ 28V
6V ~ 28V
Current - Supply
6 mA
3.2 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
32-TQFN (5x5)