☰
MAX20344EAFC+
MAX20344EAFC+
Active
Description:  OPTICAL SENSOR DRIVER
Manufacturer:  Maxim Integrated
History Price: $4.74000
In Stock: 37200
MAX20344EAFC+ vs MAX1672EEE+
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck, Boost
Output Type
Adjustable
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
1.9V
1.8V
Voltage - Input (Max)
5.5V
11V
Voltage - Output (Min/Fixed)
2.5V
1.25V (3.3V, 5.5V)
Voltage - Output (Max)
5.5V
5.5V
Current - Output
1A
300mA
Frequency - Switching
680kHz
-
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-PowerUFQFN
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
12-FC2QFN (2.5x2.5)
16-QSOP