☰
MAX203CPP+G36
MAX203CPP+G36
Active
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
History Price: $11.15000
In Stock: 34880
MAX203CPP+G36 vs MAX24101ELU+
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Type
Transceiver
Receiver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
0/8
Duplex
Full
-
Receiver Hysteresis
500 mV
200 mV
Data Rate
120Kbps
-
Voltage - Supply
4.75V ~ 5.25V
2.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
60-TFLGA Exposed Pad, FC
Supplier Device Package
20-PDIP
60-FCLGA (4x13)